Samtec Inc. PCB Headers QTH-090-02-L-D-A-K-TR

Description
Samtec QTH-090-02-L-D-A-K-T R PCB Header
Request a Quote Datasheet
Description
Samtec QTH-090-02-L-D-A-K-T R PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001905P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001905P
PCB Headers 2001905P
Samtec QTH-090-02-L-D-A-K-T R PCB Header

Samtec QTH-090-02-L-D-A-K-TR PCB Header

Supplier's Site
PCB Headers - 2001905 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001905
PCB Headers 2001905
Samtec QTH-090-02-L-D-A-K-T R PCB Header

Samtec QTH-090-02-L-D-A-K-TR PCB Header

Supplier's Site
PCB Headers - 2001903 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001903
PCB Headers 2001903
Samtec QTH-090-02-L-D-A-K-T R PCB Header

Samtec QTH-090-02-L-D-A-K-TR PCB Header

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-090-02-L-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-090-02-L-D-A-K-TR
CONN DIFF ARRAY PLUG 180POS SMD

CONN DIFF ARRAY PLUG 180POS SMD

Supplier's Site
Connector, Stacking, Header, 180 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec - 96P5910 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 180 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
96P5910
Connector, Stacking, Header, 180 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec 96P5910
CONNECTOR, STACKING, HEADER, 180 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 180 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Header, 180Pos, 2Row; Mezzanine Connector Type Samtec - 54AJ5360 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 180Pos, 2Row; Mezzanine Connector Type Samtec
54AJ5360
Mezzanine Conn, Header, 180Pos, 2Row; Mezzanine Connector Type Samtec 54AJ5360
MEZZANINE CONN, HEADER, 180POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 180POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2001905P 2001905 QTH-090-02-L-D-A-K-TR 96P5910
Product Name PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Header, 180 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-MRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-109-698-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers