Samtec Inc. Rectangular Connectors - QTH-090-01-L-D-A QTH-090-01-L-D-A

Description
Manufacturer: Samtec Inc. Win Source Part Number: 847122-QTH-090-01-L- D-A Series: Q Strip® QTH Features: Position Connector Package: Tray Family Name: QTH-090 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: QTH09001LDA, SAM8193
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 847122-QTH-090-01-L- D-A Series: Q Strip® QTH Features: Position Connector Package: Tray Family Name: QTH-090 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: QTH09001LDA, SAM8193
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - QTH-090-01-L-D-A - 847122-QTH-090-01-L-D-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - QTH-090-01-L-D-A
847122-QTH-090-01-L-D-A
Rectangular Connectors - QTH-090-01-L-D-A 847122-QTH-090-01-L-D-A
Manufacturer: Samtec Inc. Win Source Part Number: 847122-QTH-090-01-L- D-A Series: Q Strip® QTH Features: Position Connector Package: Tray Family Name: QTH-090 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: QTH09001LDA, SAM8193

Manufacturer: Samtec Inc.
Win Source Part Number: 847122-QTH-090-01-L-D-A
Series: Q Strip® QTH
Features: Position Connector
Package: Tray
Family Name: QTH-090
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: QTH09001LDA, SAM8193

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-QTH-090-01-L-D-A
SMD Electronic Connector 308-QTH-090-01-L-D-A
CONN HDR 180POS SMD GOLD Product overview: QTH-090-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-090-01-L-D-A can be used for catalog matching and distributor lookup.

CONN HDR 180POS SMD GOLD Product overview: QTH-090-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-090-01-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site
Conn Micro Hs Term Strp Hdr 180 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec - 81AC9675 - Newark, An Avnet Company
Chicago, IL, United States
Conn Micro Hs Term Strp Hdr 180 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec
81AC9675
Conn Micro Hs Term Strp Hdr 180 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec 81AC9675
CONN MICRO HS TERM STRP HDR 180 POS 0.5MM SLDR ST SMD ROHS COMPLIANT: YES

CONN MICRO HS TERM STRP HDR 180 POS 0.5MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mezzanine Conn, Header, 180Pos, 0.5Mm; Mezzanine Connector Type Samtec - 53AJ8299 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 180Pos, 0.5Mm; Mezzanine Connector Type Samtec
53AJ8299
Mezzanine Conn, Header, 180Pos, 0.5Mm; Mezzanine Connector Type Samtec 53AJ8299
MEZZANINE CONN, HEADER, 180POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH SeriesRoHS Compliant: Yes

MEZZANINE CONN, HEADER, 180POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-090-01-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-090-01-L-D-A
CONN HDR 180POS SMD GOLD

CONN HDR 180POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 847122-QTH-090-01-L-D-A 308-QTH-090-01-L-D-A 81AC9675 53AJ8299 QTH-090-01-L-D-A
Product Name Rectangular Connectors - QTH-090-01-L-D-A SMD Electronic Connector Conn Micro Hs Term Strp Hdr 180 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec Mezzanine Conn, Header, 180Pos, 0.5Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details