Samtec Inc. Board to Board & Mezzanine Connectors QTH-090-01-L-D-A-TR

Description
0.50 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.50 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QTH-090-01-L-D-A-TR
Board to Board & Mezzanine Connectors QTH-090-01-L-D-A-TR
0.50 mm Q Strip High-Speed Ground Plane

0.50 mm Q Strip High-Speed Ground Plane

Buy Now
Connector, Stacking, Header, 180 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec - 96P5889 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 180 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
96P5889
Connector, Stacking, Header, 180 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec 96P5889
CONNECTOR, STACKING, HEADER, 180 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 180 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QTH-090-01-L-D-A-TR 96P5889
Product Name Board to Board & Mezzanine Connectors Connector, Stacking, Header, 180 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector Systems Amp - Te Connectivity - 28AC6861 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Cable Connectors - NC7-MRB-B1200-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details