Samtec QTH-060-07-F-D-A PCB Header
Samtec QTH-060-07-F-D-A PCB Header
CONN HDR 120POS SMD GOLD
MEZZANINE CONN, HEADER, 120POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts
MEZZANINE CONN, HEADER, 120POS, 0.5MM ROHS COMPLIANT: YES
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2001895 | QTH-060-07-F-D-A | 96P5754 | 45AJ7111 |
| Product Name | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Header, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec | Mezzanine Conn, Header, 120Pos, 0.5Mm Rohs Compliant Samtec |
| Geometry | Straight; Straight |