0.50 mm Q Strip High-Speed Ground Plane
CONNECTOR, STACKING, HEADER, 120 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | QTH-060-04-L-D-A-TR | 96P5724 |
| Product Name | Board to Board & Mezzanine Connectors | Connector, Stacking, Header, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec |
| Connector Type | Board to Board Connector |