Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-060-03-L-D-A-TR

Description
CONN HDR 120POS SMD GOLD
Datasheet
Description
CONN HDR 120POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-060-03-L-D-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-060-03-L-D-A-TR
CONN HDR 120POS SMD GOLD

CONN HDR 120POS SMD GOLD

Supplier's Site
Connector, Stacking, Header, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec - 96P5685 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
96P5685
Connector, Stacking, Header, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec 96P5685
CONNECTOR, STACKING, HEADER, 120 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 120 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QTH-060-03-L-D-A-TR 96P5685
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Header, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details