Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-060-03-L-D-A-K

Description
CONN DIFF ARRAY PLUG 120POS SMD
Datasheet
Description
CONN DIFF ARRAY PLUG 120POS SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-060-03-L-D-A-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-060-03-L-D-A-K
CONN DIFF ARRAY PLUG 120POS SMD

CONN DIFF ARRAY PLUG 120POS SMD

Supplier's Site
Mezzanine Conn, Hdr, 120Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec - 96P5683 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 120Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
96P5683
Mezzanine Conn, Hdr, 120Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec 96P5683
MEZZANINE CONN, HDR, 120POS, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, HDR, 120POS, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QTH-060-03-L-D-A-K 96P5683
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Hdr, 120Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Rectangular Connector Accessories - 1734-1011-240-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details