Samtec Inc. Stacking Connector, Header, 120Pos 0.5Mm; Pitch Spacing Samtec QTH-060-02-L-D-A

Description
STACKING CONNECTOR, HEADER, 120POS 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTH Series; Connector Type:Stacking RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, HEADER, 120POS 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTH Series; Connector Type:Stacking RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Header, 120Pos 0.5Mm; Pitch Spacing Samtec - 11P6111 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 120Pos 0.5Mm; Pitch Spacing Samtec
11P6111
Stacking Connector, Header, 120Pos 0.5Mm; Pitch Spacing Samtec 11P6111
STACKING CONNECTOR, HEADER, 120POS 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTH Series; Connector Type:Stacking RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 120POS 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTH Series; Connector Type:Stacking RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-060-02-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-060-02-L-D-A
CONN HDR 120POS SMD GOLD

CONN HDR 120POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P6111 QTH-060-02-L-D-A
Product Name Stacking Connector, Header, 120Pos 0.5Mm; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers