Samtec Inc. PCB Headers QTH-060-02-L-D-A-K-TR

Description
0.50 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.50 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2502889 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2502889
PCB Headers 2502889
0.50 mm Q Strip High-Speed Ground Plane

0.50 mm Q Strip High-Speed Ground Plane

Supplier's Site
PCB Headers - 2502888 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2502888
PCB Headers 2502888
0.50 mm Q Strip High-Speed Ground Plane

0.50 mm Q Strip High-Speed Ground Plane

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
308-QTH-060-02-L-D-A-K-TR
SMD Electronic Connector 308-QTH-060-02-L-D-A-K-TR
CONN HDR 120POS SMD GOLD Product overview: QTH-060-02-L-D-A-K-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-060-02-L-D-A -K-TR can be used for catalog matching and distributor lookup.

CONN HDR 120POS SMD GOLD Product overview: QTH-060-02-L-D-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-060-02-L-D-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 5 + 2 Features: Bootstrap Circuit, Diode Emulation

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Header, Cuttable
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 5 + 2
Features: Bootstrap Circuit, Diode Emulation

Buy Now Datasheet
Connector, Stacking, Header, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec - 96P5650 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
96P5650
Connector, Stacking, Header, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec 96P5650
CONNECTOR, STACKING, HEADER, 120 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 120 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Header, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec - 53AJ1947 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec
53AJ1947
Mezzanine Conn, Header, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec 53AJ1947
MEZZANINE CONN, HEADER, 120POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH SeriesRoHS Compliant: Yes

MEZZANINE CONN, HEADER, 120POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Conn Micro High Speed Terminal Strip HDR 120 POS 0.5mm Solder ST SMD Automotive T/R - 680-QTH-060-02-L-D-A-K-TR - Utmel Electronic Limited
Hong Kong, China
Conn Micro High Speed Terminal Strip HDR 120 POS 0.5mm Solder ST SMD Automotive T/R
680-QTH-060-02-L-D-A-K-TR
Conn Micro High Speed Terminal Strip HDR 120 POS 0.5mm Solder ST SMD Automotive T/R 680-QTH-060-02-L-D-A-K-TR
Conn Micro High Speed Terminal Strip HDR 120 POS 0.5mm Solder ST SMD Automotive T/R

Conn Micro High Speed Terminal Strip HDR 120 POS 0.5mm Solder ST SMD Automotive T/R

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-060-02-L-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-060-02-L-D-A-K-TR
CONN HDR 120POS SMD GOLD

CONN HDR 120POS SMD GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2502889 308-QTH-060-02-L-D-A-K-TR 96P5650 680-QTH-060-02-L-D-A-K-TR QTH-060-02-L-D-A-K-TR
Product Name PCB Headers SMD Electronic Connector Connectors,Interconnects Connector, Stacking, Header, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec Conn Micro High Speed Terminal Strip HDR 120 POS 0.5mm Solder ST SMD Automotive T/R Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Geometry Straight Straight; Straight
Voltage Rating 175 volts 125 volts
Current Rating 2.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products