Win Source Part Number: 1364590-QTH-060-02-F
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: Q Strip® QTH
Package: Tray
Product Status: Active
Features: Board Guide, Ground Bus (Plane)
Base Product Number: QTH-060
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Connector Type: Header, Outer Shroud Contacts
Number of Positions: 120
Number of Rows: 2
Mated Stacking Heights: 8mm
Pitch: 0.020" (0.50mm)
Height Above Board: 0.286" (7.26mm)
CONN HDR 120POS SMD GOLD Product overview: QTH-060-02-F-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-060-02-F-D-A
CONN HDR 120POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364590-QTH-060-02-F-D-A | 308-QTH-060-02-F-D-A | QTH-060-02-F-D-A |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |