Samtec Inc. SMD Electronic Connector QTH-060-01-L-D-DP-A-K

Description
CONN DIFF ARRAY PLUG 120POS SMD Product overview: QTH-060-01-L-D-DP-A- K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-060-01-L-D-D P-A-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN DIFF ARRAY PLUG 120POS SMD Product overview: QTH-060-01-L-D-DP-A- K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-060-01-L-D-D P-A-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-QTH-060-01-L-D-DP-A-K
SMD Electronic Connector 308-QTH-060-01-L-D-DP-A-K
CONN DIFF ARRAY PLUG 120POS SMD Product overview: QTH-060-01-L-D-DP-A- K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-060-01-L-D-D P-A-K can be used for catalog matching and distributor lookup.

CONN DIFF ARRAY PLUG 120POS SMD Product overview: QTH-060-01-L-D-DP-A-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-060-01-L-D-DP-A-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Samtec Inc. Category: Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) Series: Q Strip® QTH Pitch: 0.020" (0.50mm) Package: Tray Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Mated Stacking Heights: 5mm Base Product Number: QTH-060 Connector Type: Differential Pair Array, Male

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Series: Q Strip® QTH
Pitch: 0.020" (0.50mm)
Package: Tray
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Mated Stacking Heights: 5mm
Base Product Number: QTH-060
Connector Type: Differential Pair Array, Male

Buy Now Datasheet
Tray Rohs Compliant Samtec - 96P5608 - Newark, An Avnet Company
Chicago, IL, United States
Tray Rohs Compliant Samtec
96P5608
Tray Rohs Compliant Samtec 96P5608
Tray RoHS Compliant: Yes

Tray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-QTH-060-01-L-D-DP-A-K 96P5608
Product Name SMD Electronic Connector Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) Tray Rohs Compliant Samtec
Voltage Rating 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details