Samtec Inc. Connector, Stacking, Header, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec QTH-060-01-L-D-A-K-TR.

Description
CONNECTOR, STACKING, HEADER, 120 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 120 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec - 29AC9650 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
29AC9650
Connector, Stacking, Header, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec 29AC9650
CONNECTOR, STACKING, HEADER, 120 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 120 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC9650
Product Name Connector, Stacking, Header, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data