Samtec Inc. SMD Electronic Connector QTH-060-01-F-D-A

Description
CONN HDR 120POS SMD GOLD Product overview: QTH-060-01-F-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-060-01-F-D-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 120POS SMD GOLD Product overview: QTH-060-01-F-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-060-01-F-D-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-QTH-060-01-F-D-A
SMD Electronic Connector 308-QTH-060-01-F-D-A
CONN HDR 120POS SMD GOLD Product overview: QTH-060-01-F-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-060-01-F-D-A can be used for catalog matching and distributor lookup.

CONN HDR 120POS SMD GOLD Product overview: QTH-060-01-F-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-060-01-F-D-A can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - QTH-060-01-F-D-A - 890650-QTH-060-01-F-D-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - QTH-060-01-F-D-A
890650-QTH-060-01-F-D-A
Rectangular Connectors - QTH-060-01-F-D-A 890650-QTH-060-01-F-D-A
Manufacturer: Samtec Inc. Win Source Part Number: 890650-QTH-060-01-F- D-A Series: Q Strip® QTH Features: 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Tray Mounting: Surface Mount Family Name: QTH-060 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: QTH-060-01-F-D-A-ND, SAM10669

Manufacturer: Samtec Inc.
Win Source Part Number: 890650-QTH-060-01-F-D-A
Series: Q Strip® QTH
Features: 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Tray
Mounting: Surface Mount
Family Name: QTH-060
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: QTH-060-01-F-D-A-ND, SAM10669

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-060-01-F-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-060-01-F-D-A
CONN HDR 120POS SMD GOLD

CONN HDR 120POS SMD GOLD

Supplier's Site
Mezzanine Conn, Header, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec - 53AJ6486 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec
53AJ6486
Mezzanine Conn, Header, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec 53AJ6486
MEZZANINE CONN, HEADER, 120POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH SeriesRoHS Compliant: Yes

MEZZANINE CONN, HEADER, 120POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-QTH-060-01-F-D-A 890650-QTH-060-01-F-D-A QTH-060-01-F-D-A 53AJ6486
Product Name SMD Electronic Connector Rectangular Connectors - QTH-060-01-F-D-A Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Header, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec
Voltage Rating 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details