Samtec Inc. Board to Board & Mezzanine Connectors QTH-040-06-L-D-DP-A

Description
0.50 mm Q Strip High-Speed Ground Plane
Request a Quote
Description
0.50 mm Q Strip High-Speed Ground Plane
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec QTH-RA series right-angle ground plane header, part number 96P5531, features a black liquid crystal polymer insulator and phosphor bronze terminals, weld tabs, and ground planes. It is designed for a current rating of 2.2 A per pin (with two pins powered) and 21.8 A per ground plane (with one ground plane powered). The operating temperature range is from -55 °C to +125 °C, and it has a voltage rating of 220 VAC. The product is RoHS compliant and offers lead-free solderability. Available plating options include gold flash on contacts with matte tin on tails or 10 µ" gold contact with matte tin on tails. The header is suitable for various PCB layouts and is compatible with board mates from the QSH series.

Datasheet Summary
Powered by GS/AI

The Samtec QTH-RA series right-angle ground plane header, part number 96P5531, features a black liquid crystal polymer insulator and phosphor bronze terminals, weld tabs, and ground planes. It is designed for a current rating of 2.2 A per pin (with two pins powered) and 21.8 A per ground plane (with one ground plane powered). The operating temperature range is from -55 °C to +125 °C, and it has a voltage rating of 220 VAC. The product is RoHS compliant and offers lead-free solderability. Available plating options include gold flash on contacts with matte tin on tails or 10 µ" gold contact with matte tin on tails. The header is suitable for various PCB layouts and is compatible with board mates from the QSH series.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QTH-040-06-L-D-DP-A
Board to Board & Mezzanine Connectors QTH-040-06-L-D-DP-A
0.50 mm Q Strip High-Speed Ground Plane

0.50 mm Q Strip High-Speed Ground Plane

Buy Now
Tray Rohs Compliant Samtec - 96P5531 - Newark, An Avnet Company
Chicago, IL, United States
Tray Rohs Compliant Samtec
96P5531
Tray Rohs Compliant Samtec 96P5531
Tray RoHS Compliant: Yes

Tray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QTH-040-06-L-D-DP-A 96P5531
Product Name Board to Board & Mezzanine Connectors Tray Rohs Compliant Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP TNC (F) BH St. Connector for RG316 Cable - ET-TFRS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details