Samtec Inc. Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Samtec QTH-040-01-F-D-DP-A

Description
CONNECTOR, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
CONNECTOR, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Stacking, Header, 80Pos, 2Row (part number 02M9112) is designed for high-speed applications and features a 0.50 mm pitch spacing. It is constructed with a liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. The connector supports a current rating of 2 A per pin and 25 A per ground plane, with a voltage rating of 175 VAC at a 5 mm stack height. It operates within a temperature range of -55 °C to +125 °C and is RoHS compliant. The connector is suitable for various protocols including 100 GbE, PCI Express, and SATA. It is also lead-free solderable and offers high mating cycles, making it a reliable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The Connector, Stacking, Header, 80Pos, 2Row (part number 02M9112) is designed for high-speed applications and features a 0.50 mm pitch spacing. It is constructed with a liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. The connector supports a current rating of 2 A per pin and 25 A per ground plane, with a voltage rating of 175 VAC at a 5 mm stack height. It operates within a temperature range of -55 °C to +125 °C and is RoHS compliant. The connector is suitable for various protocols including 100 GbE, PCI Express, and SATA. It is also lead-free solderable and offers high mating cycles, making it a reliable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Samtec - 02M9112 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Samtec
02M9112
Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Samtec 02M9112
CONNECTOR, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-040-01-F-D-DP-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-040-01-F-D-DP-A
CONN DIFF ARRAY PLG 80P SMD GOLD

CONN DIFF ARRAY PLG 80P SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 02M9112 QTH-040-01-F-D-DP-A
Product Name Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details