Samtec Inc. Connector, Stacking, Header, 60Pos, 2Row; Product Range Samtec QTH-030-07-L-D-A

Description
CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Product Range:QTH Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Product Range:QTH Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 60Pos, 2Row; Product Range Samtec - 56AC6379 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 60Pos, 2Row; Product Range Samtec
56AC6379
Connector, Stacking, Header, 60Pos, 2Row; Product Range Samtec 56AC6379
CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Product Range:QTH Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Product Range:QTH Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56AC6379
Product Name Connector, Stacking, Header, 60Pos, 2Row; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
PCB Headers & Receptacles - 102557-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DDR4 SMT - 10148176-2421J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
Headers & Wire Housings - B5740-216-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details