Samtec Inc. Board to Board & Mezzanine Connectors QTH-030-04-L-D-A-TR

Description
0.50 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.50 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QTH-030-04-L-D-A-TR
Board to Board & Mezzanine Connectors QTH-030-04-L-D-A-TR
0.50 mm Q Strip High-Speed Ground Plane

0.50 mm Q Strip High-Speed Ground Plane

Buy Now
Connector, Stacking, Header, 60 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec - 96P5401 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 60 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
96P5401
Connector, Stacking, Header, 60 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec 96P5401
CONNECTOR, STACKING, HEADER, 60 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 60 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-030-04-L-D-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-030-04-L-D-A-TR
CONN HDR 60POS SMD GOLD

CONN HDR 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QTH-030-04-L-D-A-TR 96P5401 QTH-030-04-L-D-A-TR
Product Name Board to Board & Mezzanine Connectors Connector, Stacking, Header, 60 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
PCB Headers - 1730831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details