Samtec Inc. SMD Electronic Connector QTH-030-04-L-D-A-K-TR

Description
CONN HDR 60POS SMD GOLD Product overview: QTH-030-04-L-D-A-K-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-04-L-D-A -K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 60POS SMD GOLD Product overview: QTH-030-04-L-D-A-K-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-04-L-D-A -K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-QTH-030-04-L-D-A-K-TR
SMD Electronic Connector 308-QTH-030-04-L-D-A-K-TR
CONN HDR 60POS SMD GOLD Product overview: QTH-030-04-L-D-A-K-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-04-L-D-A -K-TR can be used for catalog matching and distributor lookup.

CONN HDR 60POS SMD GOLD Product overview: QTH-030-04-L-D-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-04-L-D-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Stacking, Header, 60 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec - 96P5400 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 60 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
96P5400
Connector, Stacking, Header, 60 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec 96P5400
CONNECTOR, STACKING, HEADER, 60 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 60 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec - 54AJ5358 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec
54AJ5358
Mezzanine Conn, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec 54AJ5358
MEZZANINE CONN, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-030-04-L-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-030-04-L-D-A-K-TR
CONN HDR 60POS SMD GOLD

CONN HDR 60POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-QTH-030-04-L-D-A-K-TR 96P5400 QTH-030-04-L-D-A-K-TR
Product Name SMD Electronic Connector Connector, Stacking, Header, 60 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y04L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
N (F) St. Connector for HLF400/LMR400 Cable - ET-NFS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
XG4 Flat Cable Connectors - XG4S-5004 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Voltage Rating 250 volts
View Details
2 suppliers