Samtec Inc. Rectangular Connectors - QTH-030-03-L-D-A QTH-030-03-L-D-A

Description
Manufacturer: Samtec Inc. Win Source Part Number: 812997-QTH-030-03-L- D-A Packaging: Tray Number of Positions: 60 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide, Ground Bus (Plane) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 11mm Height Above Board: 0.404" (10.27mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 812997-QTH-030-03-L- D-A Packaging: Tray Number of Positions: 60 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide, Ground Bus (Plane) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 11mm Height Above Board: 0.404" (10.27mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - QTH-030-03-L-D-A - 812997-QTH-030-03-L-D-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - QTH-030-03-L-D-A
812997-QTH-030-03-L-D-A
Rectangular Connectors - QTH-030-03-L-D-A 812997-QTH-030-03-L-D-A
Manufacturer: Samtec Inc. Win Source Part Number: 812997-QTH-030-03-L- D-A Packaging: Tray Number of Positions: 60 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide, Ground Bus (Plane) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 11mm Height Above Board: 0.404" (10.27mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1

Manufacturer: Samtec Inc.
Win Source Part Number: 812997-QTH-030-03-L-D-A
Packaging: Tray
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Board Guide, Ground Bus (Plane)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Mated Stacking Heights: 11mm
Height Above Board: 0.404" (10.27mm)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-QTH-030-03-L-D-A
SMD Electronic Connector 308-QTH-030-03-L-D-A
CONN HDR 60POS SMD GOLD Product overview: QTH-030-03-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-03-L-D-A can be used for catalog matching and distributor lookup.

CONN HDR 60POS SMD GOLD Product overview: QTH-030-03-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-03-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-030-03-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-030-03-L-D-A
CONN HDR 60POS SMD GOLD

CONN HDR 60POS SMD GOLD

Supplier's Site
Stacking Connector, Header, 60Pos, 0.5Mm; Pitch Spacing Samtec - 11P6109 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 60Pos, 0.5Mm; Pitch Spacing Samtec
11P6109
Stacking Connector, Header, 60Pos, 0.5Mm; Pitch Spacing Samtec 11P6109
STACKING CONNECTOR, HEADER, 60POS, 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTH Series; Connector Type:Stacking RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 60POS, 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTH Series; Connector Type:Stacking RoHS Compliant: Yes

Supplier's Site Datasheet
Stacking Board Connector, Dual Row, Qth Series, Header, 0.5 Mm, 60, Surface Mount Rohs Compliant Samtec - 15P2379 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Dual Row, Qth Series, Header, 0.5 Mm, 60, Surface Mount Rohs Compliant Samtec
15P2379
Stacking Board Connector, Dual Row, Qth Series, Header, 0.5 Mm, 60, Surface Mount Rohs Compliant Samtec 15P2379
Stacking Board Connector, Dual Row, QTH Series, Header, 0.5 mm, 60, Surface Mount RoHS Compliant: Yes

Stacking Board Connector, Dual Row, QTH Series, Header, 0.5 mm, 60, Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 812997-QTH-030-03-L-D-A 308-QTH-030-03-L-D-A QTH-030-03-L-D-A 11P6109
Product Name Rectangular Connectors - QTH-030-03-L-D-A SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Header, 60Pos, 0.5Mm; Pitch Spacing Samtec
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details