Samtec Inc. Board to Board & Mezzanine Connectors QTH-030-03-C-D-A

Description
0.50 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.50 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QTH-030-03-C-D-A
Board to Board & Mezzanine Connectors QTH-030-03-C-D-A
0.50 mm Q Strip High-Speed Ground Plane

0.50 mm Q Strip High-Speed Ground Plane

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-QTH-030-03-C-D-A
SMD Electronic Connector 308-QTH-030-03-C-D-A
CONN HDR 60POS SMD GOLD Product overview: QTH-030-03-C-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-03-C-D-A can be used for catalog matching and distributor lookup.

CONN HDR 60POS SMD GOLD Product overview: QTH-030-03-C-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-03-C-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - QTH-030-03-C-D-A - 813082-QTH-030-03-C-D-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - QTH-030-03-C-D-A
813082-QTH-030-03-C-D-A
Rectangular Connectors - QTH-030-03-C-D-A 813082-QTH-030-03-C-D-A
Manufacturer: Samtec Inc. Win Source Part Number: 813082-QTH-030-03-C- D-A Packaging: Bulk Number of Positions: 60 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide, Ground Bus (Plane) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 50.0μin (1.27μm) Mated Stacking Heights: 11mm Height Above Board: 0.404" (10.27mm) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1

Manufacturer: Samtec Inc.
Win Source Part Number: 813082-QTH-030-03-C-D-A
Packaging: Bulk
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Board Guide, Ground Bus (Plane)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 50.0μin (1.27μm)
Mated Stacking Heights: 11mm
Height Above Board: 0.404" (10.27mm)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1

Buy Now
Tray Rohs Compliant Samtec - 93X6413 - Newark, An Avnet Company
Chicago, IL, United States
Tray Rohs Compliant Samtec
93X6413
Tray Rohs Compliant Samtec 93X6413
Tray RoHS Compliant: Yes

Tray RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-030-03-C-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-030-03-C-D-A
CONN HDR 60POS SMD GOLD

CONN HDR 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QTH-030-03-C-D-A 308-QTH-030-03-C-D-A 813082-QTH-030-03-C-D-A 93X6413 QTH-030-03-C-D-A
Product Name Board to Board & Mezzanine Connectors SMD Electronic Connector Rectangular Connectors - QTH-030-03-C-D-A Tray Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1320-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 12.0 amps
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details