Samtec Inc. PCB Headers QTH-030-02-F-D-A-K-TR

Description
Samtec QTH-030-02-F-D-A-K-T R PCB Header
Request a Quote Datasheet
Description
Samtec QTH-030-02-F-D-A-K-T R PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001865 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001865
PCB Headers 2001865
Samtec QTH-030-02-F-D-A-K-T R PCB Header

Samtec QTH-030-02-F-D-A-K-TR PCB Header

Supplier's Site
PCB Headers - 2001866 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001866
PCB Headers 2001866
Samtec QTH-030-02-F-D-A-K-T R PCB Header

Samtec QTH-030-02-F-D-A-K-TR PCB Header

Supplier's Site
PCB Headers - 2001866P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001866P
PCB Headers 2001866P
Samtec QTH-030-02-F-D-A-K-T R PCB Header

Samtec QTH-030-02-F-D-A-K-TR PCB Header

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-030-02-F-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-030-02-F-D-A-K-TR
CONN DIFF ARRAY PLG 60P SMD GOLD

CONN DIFF ARRAY PLG 60P SMD GOLD

Supplier's Site
Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec - 96P5345 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec
96P5345
Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec 96P5345
MEZZANINE CONN, HEADER, 60POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 60POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec - 54AJ5355 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec
54AJ5355
Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec 54AJ5355
MEZZANINE CONN, HEADER, 60POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 60POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2001865 2001866P QTH-030-02-F-D-A-K-TR 96P5345
Product Name PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products