Samtec Inc. SMD Electronic Connector QTH-030-01-L-D-K-TR

Description
CONN DIFF ARRAY PLG 60P SMD GOLD Product overview: QTH-030-01-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-01-L-D-K -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN DIFF ARRAY PLG 60P SMD GOLD Product overview: QTH-030-01-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-01-L-D-K -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-QTH-030-01-L-D-K-TR
SMD Electronic Connector 308-QTH-030-01-L-D-K-TR
CONN DIFF ARRAY PLG 60P SMD GOLD Product overview: QTH-030-01-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-01-L-D-K -TR can be used for catalog matching and distributor lookup.

CONN DIFF ARRAY PLG 60P SMD GOLD Product overview: QTH-030-01-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-01-L-D-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - QTH-030-01-L-D-K-TR - 792833-QTH-030-01-L-D-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - QTH-030-01-L-D-K-TR
792833-QTH-030-01-L-D-K-TR
Rectangular Connectors - QTH-030-01-L-D-K-TR 792833-QTH-030-01-L-D-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 792833-QTH-030-01-L- D-K-TR Series: Q Strip QTH Packaging: Reel package Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Ground Bus (Plane), Pick and Place Connector Type: Differential Pair Array, Male Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Mated Stacking Heights: 5mm Height Above Board: 0.160" (4.06mm) Mounting: SMD Family Name: QTH Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): QTH-030-01-L-D-K; Introduction Date: April 10, 2009 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 792833-QTH-030-01-L-D-K-TR
Series: Q Strip QTH
Packaging: Reel package
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Features: Ground Bus (Plane), Pick and Place
Connector Type: Differential Pair Array, Male
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Mated Stacking Heights: 5mm
Height Above Board: 0.160" (4.06mm)
Mounting: SMD
Family Name: QTH
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): QTH-030-01-L-D-K;
Introduction Date: April 10, 2009
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tape & Reel Samtec - 96P5340 - Newark, An Avnet Company
Chicago, IL, United States
Tape & Reel Samtec
96P5340
Tape & Reel Samtec 96P5340
Tape & Reel

Tape & Reel

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-030-01-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-030-01-L-D-K-TR
CONN DIFF ARRAY PLG 60P SMD GOLD

CONN DIFF ARRAY PLG 60P SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-QTH-030-01-L-D-K-TR 792833-QTH-030-01-L-D-K-TR 96P5340 QTH-030-01-L-D-K-TR
Product Name SMD Electronic Connector Rectangular Connectors - QTH-030-01-L-D-K-TR Tape & Reel Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
BNC T-Adapter: Female, Female, Female - SALE-9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details