Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-030-01-C-D-A-L

Description
Win Source Part Number: 1211123-QTH-030-01-C -D-A-L Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Q Strip® QTH Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Board Guide, Ground Bus (Plane), Latches Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Mated Stacking Heights: 5mm Height Above Board: 0.160" (4.06mm) Standard Package: 70 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): QTH03001CDAL; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: QTH-030
Request a Quote
Description
Win Source Part Number: 1211123-QTH-030-01-C -D-A-L Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Q Strip® QTH Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Board Guide, Ground Bus (Plane), Latches Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Mated Stacking Heights: 5mm Height Above Board: 0.160" (4.06mm) Standard Package: 70 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): QTH03001CDAL; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: QTH-030
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1211123-QTH-030-01-C-D-A-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1211123-QTH-030-01-C-D-A-L
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1211123-QTH-030-01-C-D-A-L
Win Source Part Number: 1211123-QTH-030-01-C -D-A-L Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Q Strip® QTH Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Board Guide, Ground Bus (Plane), Latches Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Mated Stacking Heights: 5mm Height Above Board: 0.160" (4.06mm) Standard Package: 70 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): QTH03001CDAL; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: QTH-030

Win Source Part Number: 1211123-QTH-030-01-C-D-A-L
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Q Strip® QTH
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Features: Board Guide, Ground Bus (Plane), Latches
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tray
Mated Stacking Heights: 5mm
Height Above Board: 0.160" (4.06mm)
Standard Package: 70
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): QTH03001CDAL;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: QTH-030

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QTH-030-01-C-D-A-L
Board to Board & Mezzanine Connectors QTH-030-01-C-D-A-L
0.50 mm Q Strip High-Speed Ground Plane

0.50 mm Q Strip High-Speed Ground Plane

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-QTH-030-01-C-D-A-L
SMD Electronic Connector 308-QTH-030-01-C-D-A-L
CONN HDR 60POS SMD GOLD Product overview: QTH-030-01-C-D-A-L from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-01-C-D-A -L can be used for catalog matching and distributor lookup.

CONN HDR 60POS SMD GOLD Product overview: QTH-030-01-C-D-A-L from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-01-C-D-A-L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1211123-QTH-030-01-C-D-A-L QTH-030-01-C-D-A-L 308-QTH-030-01-C-D-A-L
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors SMD Electronic Connector
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details