Samtec Inc. SMD Electronic Connector QTH-030-01-C-D-A-K-TR

Description
CONN HDR 60POS SMD GOLD Product overview: QTH-030-01-C-D-A-K-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-01-C-D-A -K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 60POS SMD GOLD Product overview: QTH-030-01-C-D-A-K-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-01-C-D-A -K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-QTH-030-01-C-D-A-K-TR
SMD Electronic Connector 308-QTH-030-01-C-D-A-K-TR
CONN HDR 60POS SMD GOLD Product overview: QTH-030-01-C-D-A-K-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-01-C-D-A -K-TR can be used for catalog matching and distributor lookup.

CONN HDR 60POS SMD GOLD Product overview: QTH-030-01-C-D-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-01-C-D-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - QTH-030-01-C-D-A-K-TR - 890648-QTH-030-01-C-D-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - QTH-030-01-C-D-A-K-TR
890648-QTH-030-01-C-D-A-K-TR
Rectangular Connectors - QTH-030-01-C-D-A-K-TR 890648-QTH-030-01-C-D-A-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 890648-QTH-030-01-C- D-A-K-TR Series: Q Strip® QTH Features: 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: QTH-030 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 425 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 890648-QTH-030-01-C-D-A-K-TR
Series: Q Strip® QTH
Features: 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: QTH-030
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 425
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-030-01-C-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-030-01-C-D-A-K-TR
CONN HDR 60POS SMD GOLD

CONN HDR 60POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-QTH-030-01-C-D-A-K-TR 890648-QTH-030-01-C-D-A-K-TR QTH-030-01-C-D-A-K-TR
Product Name SMD Electronic Connector Rectangular Connectors - QTH-030-01-C-D-A-K-TR Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79045-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Micro SIM Card 7 Pin Connector Push Type Metal Body AT - ET-MI6PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details