Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-020-01-L-D-DP-A

Description
CONN DIFF ARRAY PLG 40P SMD GOLD
Datasheet
Description
CONN DIFF ARRAY PLG 40P SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-020-01-L-D-DP-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-020-01-L-D-DP-A
CONN DIFF ARRAY PLG 40P SMD GOLD

CONN DIFF ARRAY PLG 40P SMD GOLD

Supplier's Site
Connector, Stacking, Header, 40Pos, 2Row; Mezzanine Connector Type Samtec - 68K9391 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 40Pos, 2Row; Mezzanine Connector Type Samtec
68K9391
Connector, Stacking, Header, 40Pos, 2Row; Mezzanine Connector Type Samtec 68K9391
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QTH-020-01-L-D-DP-A 68K9391
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Header, 40Pos, 2Row; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details