Manufacturer: Samtec Inc.
Win Source Part Number: 810500-QTH-020-01-F-
Packaging: Tray
Number of Positions: 40
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Board Guide, Ground Bus (Plane)
Connector Type: Differential Pair Array, Male
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.00μin (0.076μm)
Mated Stacking Heights: 5mm
Height Above Board: 0.160" (4.06mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
CONN DIFF ARRAY PLG 40P SMD GOLD Product overview: QTH-020-01-F-D-DP-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-020-01-F-D-D
MEZZANINE CONN, RCPT, 40POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
CONN DIFF ARRAY PLG 40P SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 810500-QTH-020-01-F-D-DP-A | 308-QTH-020-01-F-D-DP-A | 04M4350 | QTH-020-01-F-D-DP-A |
| Product Name | Rectangular Connectors - QTH-020-01-F-D-DP-A | SMD Electronic Connector | Mezzanine Conn, Rcpt, 40Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |