Samtec Inc. Stacking Connector, Header, 200 Position 0.8Mm; Mezzanine Connector Type Samtec QTE-100-04-L-D-A

Description
STACKING CONNECTOR, HEADER, 200 POSITION 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, HEADER, 200 POSITION 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Header, 200 Position 0.8Mm; Mezzanine Connector Type Samtec - 11P6107 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 200 Position 0.8Mm; Mezzanine Connector Type Samtec
11P6107
Stacking Connector, Header, 200 Position 0.8Mm; Mezzanine Connector Type Samtec 11P6107
STACKING CONNECTOR, HEADER, 200 POSITION 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 200 POSITION 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:200Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTE-100-04-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-100-04-L-D-A
CONN HDR 200POS SMD GOLD

CONN HDR 200POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P6107 QTE-100-04-L-D-A
Product Name Stacking Connector, Header, 200 Position 0.8Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Ribbon Cable Connectors - 100411-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers