Samtec Inc. Stacking Connector, Header, 160 Position 0.8Mm; Mezzanine Connector Type Samtec QTE-080-04-L-D-A

Description
STACKING CONNECTOR, HEADER, 160 POSITION 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, HEADER, 160 POSITION 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Header, 160 Position 0.8Mm; Mezzanine Connector Type Samtec - 11P6103 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 160 Position 0.8Mm; Mezzanine Connector Type Samtec
11P6103
Stacking Connector, Header, 160 Position 0.8Mm; Mezzanine Connector Type Samtec 11P6103
STACKING CONNECTOR, HEADER, 160 POSITION 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 160 POSITION 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P6103
Product Name Stacking Connector, Header, 160 Position 0.8Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 9218YEL - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details