Samtec Inc. Stacking Connector, Header, 120 Position 0.8Mm; Pitch Spacing Samtec QTE-060-04-L-D-A

Description
STACKING CONNECTOR, HEADER, 120 POSITION 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, HEADER, 120 POSITION 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Header, 120 Position 0.8Mm; Pitch Spacing Samtec - 11P6099 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 120 Position 0.8Mm; Pitch Spacing Samtec
11P6099
Stacking Connector, Header, 120 Position 0.8Mm; Pitch Spacing Samtec 11P6099
STACKING CONNECTOR, HEADER, 120 POSITION 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 120 POSITION 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P6099
Product Name Stacking Connector, Header, 120 Position 0.8Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - B5743-220-M-L-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details