Slim Body Double-Row IDC Male Assemblies
CONNECTOR, STACKING, HEADER, 120 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | QTE-060-03-L-D-A-TR | 96P4892 |
| Product Name | IC & Component Sockets | Connector, Stacking, Header, 120 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec |
| Mounting | Surface Mount |