Samtec Inc. Rectangular Connectors - QTE-060-03-L-D-A-K QTE-060-03-L-D-A-K

Description
Manufacturer: Samtec Inc. Win Source Part Number: 813490-QTE-060-03-L- D-A-K Packaging: Tray Number of Positions: 120 Pitch: 0.80mm Mounting Style: SMD Features: Board Guide, Ground Bus (Plane), Pick and Place Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 11mm Height Above Board: 0.404" (10.27mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 813490-QTE-060-03-L- D-A-K Packaging: Tray Number of Positions: 120 Pitch: 0.80mm Mounting Style: SMD Features: Board Guide, Ground Bus (Plane), Pick and Place Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 11mm Height Above Board: 0.404" (10.27mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - QTE-060-03-L-D-A-K - 813490-QTE-060-03-L-D-A-K - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - QTE-060-03-L-D-A-K
813490-QTE-060-03-L-D-A-K
Rectangular Connectors - QTE-060-03-L-D-A-K 813490-QTE-060-03-L-D-A-K
Manufacturer: Samtec Inc. Win Source Part Number: 813490-QTE-060-03-L- D-A-K Packaging: Tray Number of Positions: 120 Pitch: 0.80mm Mounting Style: SMD Features: Board Guide, Ground Bus (Plane), Pick and Place Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 11mm Height Above Board: 0.404" (10.27mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Samtec Inc.
Win Source Part Number: 813490-QTE-060-03-L-D-A-K
Packaging: Tray
Number of Positions: 120
Pitch: 0.80mm
Mounting Style: SMD
Features: Board Guide, Ground Bus (Plane), Pick and Place
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Mated Stacking Heights: 11mm
Height Above Board: 0.404" (10.27mm)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-QTE-060-03-L-D-A-K
SMD Electronic Connector 308-QTE-060-03-L-D-A-K
CONN HDR 120POS SMD GOLD Product overview: QTE-060-03-L-D-A-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTE-060-03-L-D-A -K can be used for catalog matching and distributor lookup.

CONN HDR 120POS SMD GOLD Product overview: QTE-060-03-L-D-A-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTE-060-03-L-D-A-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTE-060-03-L-D-A-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-060-03-L-D-A-K
CONN HDR 120POS SMD GOLD

CONN HDR 120POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 813490-QTE-060-03-L-D-A-K 308-QTE-060-03-L-D-A-K QTE-060-03-L-D-A-K
Product Name Rectangular Connectors - QTE-060-03-L-D-A-K SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers