Samtec Inc. Rectangular Connectors - QTE-060-01-L-D QTE-060-01-L-D

Description
Manufacturer: Samtec Inc. Win Source Part Number: 812374-QTE-060-01-L- D Packaging: Bulk Number of Positions: 120 Pitch: 0.80mm Mounting Style: SMD Features: Ground Bus (Plane) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 5mm Height Above Board: 0.168" (4.27mm) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 812374-QTE-060-01-L- D Packaging: Bulk Number of Positions: 120 Pitch: 0.80mm Mounting Style: SMD Features: Ground Bus (Plane) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 5mm Height Above Board: 0.168" (4.27mm) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - QTE-060-01-L-D - 812374-QTE-060-01-L-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - QTE-060-01-L-D
812374-QTE-060-01-L-D
Rectangular Connectors - QTE-060-01-L-D 812374-QTE-060-01-L-D
Manufacturer: Samtec Inc. Win Source Part Number: 812374-QTE-060-01-L- D Packaging: Bulk Number of Positions: 120 Pitch: 0.80mm Mounting Style: SMD Features: Ground Bus (Plane) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 5mm Height Above Board: 0.168" (4.27mm) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200

Manufacturer: Samtec Inc.
Win Source Part Number: 812374-QTE-060-01-L-D
Packaging: Bulk
Number of Positions: 120
Pitch: 0.80mm
Mounting Style: SMD
Features: Ground Bus (Plane)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Mated Stacking Heights: 5mm
Height Above Board: 0.168" (4.27mm)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200

Buy Now
Swedesboro, NJ, United States
IC & Component Sockets
QTE-060-01-L-D
IC & Component Sockets QTE-060-01-L-D
Slim Body Double-Row IDC Male Assemblies

Slim Body Double-Row IDC Male Assemblies

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-QTE-060-01-L-D
SMD Electronic Connector 308-QTE-060-01-L-D
CONN HDR 120POS SMD GOLD Product overview: QTE-060-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTE-060-01-L-D can be used for catalog matching and distributor lookup.

CONN HDR 120POS SMD GOLD Product overview: QTE-060-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTE-060-01-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTE-060-01-L-D
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-060-01-L-D
CONN HDR 120POS SMD GOLD

CONN HDR 120POS SMD GOLD

Supplier's Site
Tray Samtec - 96P4829 - Newark, An Avnet Company
Chicago, IL, United States
Tray Samtec
96P4829
Tray Samtec 96P4829
Tray

Tray

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 812374-QTE-060-01-L-D QTE-060-01-L-D 308-QTE-060-01-L-D QTE-060-01-L-D 96P4829
Product Name Rectangular Connectors - QTE-060-01-L-D IC & Component Sockets SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Tray Samtec
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products