Samtec Inc. Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Samtec QTE-040-05-F-D-A

Description
CONNECTOR, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Description
CONNECTOR, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Samtec - 96P4597 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Samtec
96P4597
Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Samtec 96P4597
CONNECTOR, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site
Connector, Stacking, Header, 80Pos, 2Row Rohs Compliant Samtec - 69AJ0698 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 80Pos, 2Row Rohs Compliant Samtec
69AJ0698
Connector, Stacking, Header, 80Pos, 2Row Rohs Compliant Samtec 69AJ0698
CONNECTOR, STACKING, HEADER, 80POS, 2ROW ROHS COMPLIANT: YES

CONNECTOR, STACKING, HEADER, 80POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTE-040-05-F-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-040-05-F-D-A
CONN HDR 80POS SMD GOLD

CONN HDR 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 96P4597 69AJ0698 QTE-040-05-F-D-A
Product Name Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Samtec Connector, Stacking, Header, 80Pos, 2Row Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products