Samtec Inc. Stacking Connector, Header, 80 Position, 0.8Mm; Pitch Spacing Samtec QTE-040-04-L-D-A

Description
STACKING CONNECTOR, HEADER, 80 POSITION, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, HEADER, 80 POSITION, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Header, 80 Position, 0.8Mm; Pitch Spacing Samtec - 11P6096 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 80 Position, 0.8Mm; Pitch Spacing Samtec
11P6096
Stacking Connector, Header, 80 Position, 0.8Mm; Pitch Spacing Samtec 11P6096
STACKING CONNECTOR, HEADER, 80 POSITION, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 80 POSITION, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P6096
Product Name Stacking Connector, Header, 80 Position, 0.8Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details