Samtec Inc. IC & Component Sockets QTE-040-04-L-D-A-TR

Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote Datasheet
Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - QTE-040-04-L-D-A-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
QTE-040-04-L-D-A-TR
IC & Component Sockets QTE-040-04-L-D-A-TR
Slim Body Double-Row IDC Male Assemblies

Slim Body Double-Row IDC Male Assemblies

Buy Now
Connector, Stacking, Header, 80 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 96P4591 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 80 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
96P4591
Connector, Stacking, Header, 80 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 96P4591
CONNECTOR, STACKING, HEADER, 80 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 80 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QTE-040-04-L-D-A-TR 96P4591
Product Name IC & Component Sockets Connector, Stacking, Header, 80 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details