Win Source Part Number: 1293983-QTE-040-03-L
Category: Connectors, Interconnects>Rectan
Series: Q Strip® QTE
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Features: Board Guide, Ground Bus (Plane), Pick and Place
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 11mm
Height Above Board: 0.404" (10.27mm)
Standard Package: 150
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: QTE-040-03-L-D-A-K-T
Base Product Number: QTE-040
CONN HDR 80POS SMD GOLD Product overview: QTE-040-03-L-D-A-K-T
CONNECTOR, STACKING, HEADER, 80 POSITION, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
CONN HDR 80POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1293983-QTE-040-03-L-D-A-K-TR | 308-QTE-040-03-L-D-A-K-TR | 96P4565 | QTE-040-03-L-D-A-K-TR |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connector, Stacking, Header, 80 Position, 2Row, 0.8Mm; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |