Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-040-02-L-D-A

Description
Win Source Part Number: 1293982-QTE-040-02-L -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Q Strip® QTE Number of Positions: 80 Pitch: 0.031" (0.80mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Mated Stacking Heights: 8mm Height Above Board: 0.286" (7.26mm) Standard Package: 64 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: QTE04002LDA,SAM8133 Base Product Number: QTE-040
Request a Quote Datasheet
Description
Win Source Part Number: 1293982-QTE-040-02-L -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Q Strip® QTE Number of Positions: 80 Pitch: 0.031" (0.80mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Mated Stacking Heights: 8mm Height Above Board: 0.286" (7.26mm) Standard Package: 64 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: QTE04002LDA,SAM8133 Base Product Number: QTE-040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293982-QTE-040-02-L-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293982-QTE-040-02-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293982-QTE-040-02-L-D-A
Win Source Part Number: 1293982-QTE-040-02-L -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Q Strip® QTE Number of Positions: 80 Pitch: 0.031" (0.80mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Mated Stacking Heights: 8mm Height Above Board: 0.286" (7.26mm) Standard Package: 64 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: QTE04002LDA,SAM8133 Base Product Number: QTE-040

Win Source Part Number: 1293982-QTE-040-02-L-D-A
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Q Strip® QTE
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Mated Stacking Heights: 8mm
Height Above Board: 0.286" (7.26mm)
Standard Package: 64
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: QTE04002LDA,SAM8133
Base Product Number: QTE-040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-QTE-040-02-L-D-A
SMD Electronic Connector 308-QTE-040-02-L-D-A
CONN HDR 80POS SMD GOLD Product overview: QTE-040-02-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTE-040-02-L-D-A can be used for catalog matching and distributor lookup.

CONN HDR 80POS SMD GOLD Product overview: QTE-040-02-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTE-040-02-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTE-040-02-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-040-02-L-D-A
CONN HDR 80POS SMD GOLD

CONN HDR 80POS SMD GOLD

Supplier's Site
Mezzanine Conn, Header, 80Pos, 0.8Mm; Mezzanine Connector Type Samtec - 53AJ8294 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 80Pos, 0.8Mm; Mezzanine Connector Type Samtec
53AJ8294
Mezzanine Conn, Header, 80Pos, 0.8Mm; Mezzanine Connector Type Samtec 53AJ8294
MEZZANINE CONN, HEADER, 80POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTE Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 80POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293982-QTE-040-02-L-D-A 308-QTE-040-02-L-D-A QTE-040-02-L-D-A 53AJ8294
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Header, 80Pos, 0.8Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 8-568A & 568B) - 111109 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
BergStik ® - 10082201-801-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers