Samtec Inc. Connector, Stacking, Header, 80 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec QTE-040-02-L-D-A-TR

Description
CONNECTOR, STACKING, HEADER, 80 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 80 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 80 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 96P4546 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 80 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
96P4546
Connector, Stacking, Header, 80 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 96P4546
CONNECTOR, STACKING, HEADER, 80 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 80 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96P4546
Product Name Connector, Stacking, Header, 80 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products