Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-040-02-F-D-A-K-TR

Description
CONN HDR 80POS SMD GOLD
Datasheet
Description
CONN HDR 80POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTE-040-02-F-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-040-02-F-D-A-K-TR
CONN HDR 80POS SMD GOLD

CONN HDR 80POS SMD GOLD

Supplier's Site
Mezzanine Conn, Hdr, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 96P4532 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
96P4532
Mezzanine Conn, Hdr, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 96P4532
MEZZANINE CONN, HDR, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, HDR, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Hdr, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 54AJ5350 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
54AJ5350
Mezzanine Conn, Hdr, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 54AJ5350
MEZZANINE CONN, HDR, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, HDR, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Micro Hs Term Strp Hdr 80 Pos 0.8Mm Sldr St Smd Rohs Compliant Samtec - 78AC8248 - Newark, An Avnet Company
Chicago, IL, United States
Conn Micro Hs Term Strp Hdr 80 Pos 0.8Mm Sldr St Smd Rohs Compliant Samtec
78AC8248
Conn Micro Hs Term Strp Hdr 80 Pos 0.8Mm Sldr St Smd Rohs Compliant Samtec 78AC8248
CONN MICRO HS TERM STRP HDR 80 POS 0.8MM SLDR ST SMD ROHS COMPLIANT: YES

CONN MICRO HS TERM STRP HDR 80 POS 0.8MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QTE-040-02-F-D-A-K-TR 96P4532 78AC8248
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Hdr, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Conn Micro Hs Term Strp Hdr 80 Pos 0.8Mm Sldr St Smd Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers