Samtec Inc. Rectangular Connectors - QTE-040-01-L-D-A-K-TR QTE-040-01-L-D-A-K-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 890647-QTE-040-01-L- D-A-K-TR Series: Q Strip® QTE Features: 80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: QTE-040 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14258TR, SAM14258CT, QTE-040-01-L-D-A-K-T R-ND, SAM14258DKR
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 890647-QTE-040-01-L- D-A-K-TR Series: Q Strip® QTE Features: 80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: QTE-040 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14258TR, SAM14258CT, QTE-040-01-L-D-A-K-T R-ND, SAM14258DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - QTE-040-01-L-D-A-K-TR - 890647-QTE-040-01-L-D-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - QTE-040-01-L-D-A-K-TR
890647-QTE-040-01-L-D-A-K-TR
Rectangular Connectors - QTE-040-01-L-D-A-K-TR 890647-QTE-040-01-L-D-A-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 890647-QTE-040-01-L- D-A-K-TR Series: Q Strip® QTE Features: 80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: QTE-040 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14258TR, SAM14258CT, QTE-040-01-L-D-A-K-T R-ND, SAM14258DKR

Manufacturer: Samtec Inc.
Win Source Part Number: 890647-QTE-040-01-L-D-A-K-TR
Series: Q Strip® QTE
Features: 80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: QTE-040
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM14258TR, SAM14258CT, QTE-040-01-L-D-A-K-TR-ND, SAM14258DKR

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-QTE-040-01-L-D-A-K-TR
SMD Electronic Connector 308-QTE-040-01-L-D-A-K-TR
CONN HDR 80POS SMD GOLD Product overview: QTE-040-01-L-D-A-K-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTE-040-01-L-D-A -K-TR can be used for catalog matching and distributor lookup.

CONN HDR 80POS SMD GOLD Product overview: QTE-040-01-L-D-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTE-040-01-L-D-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTE-040-01-L-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-040-01-L-D-A-K-TR
CONN HDR 80POS SMD GOLD

CONN HDR 80POS SMD GOLD

Supplier's Site
Connector, Stacking, Header, 80 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 96P4515 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 80 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
96P4515
Connector, Stacking, Header, 80 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 96P4515
CONNECTOR, STACKING, HEADER, 80 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 80 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890647-QTE-040-01-L-D-A-K-TR 308-QTE-040-01-L-D-A-K-TR QTE-040-01-L-D-A-K-TR 96P4515
Product Name Rectangular Connectors - QTE-040-01-L-D-A-K-TR SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Header, 80 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-955-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details