Samtec Inc. Mezzanine Connector Type Samtec QTE-020-05-H-D-A.

Description
Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series RoHS Compliant: Yes
Description
Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Connector Type Samtec - 28AC1404 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector Type Samtec
28AC1404
Mezzanine Connector Type Samtec 28AC1404
Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series RoHS Compliant: Yes

Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC1404
Product Name Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details