Samtec Inc. Stacking Connector, Header, 40 Position, 0.8Mm; Pitch Spacing Samtec QTE-020-04-L-D-A

Description
STACKING CONNECTOR, HEADER, 40 POSITION, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, HEADER, 40 POSITION, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Header, 40 Position, 0.8Mm; Pitch Spacing Samtec - 11P6092 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 40 Position, 0.8Mm; Pitch Spacing Samtec
11P6092
Stacking Connector, Header, 40 Position, 0.8Mm; Pitch Spacing Samtec 11P6092
STACKING CONNECTOR, HEADER, 40 POSITION, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 40 POSITION, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P6092
Product Name Stacking Connector, Header, 40 Position, 0.8Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
IC Sockets - 2272202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - G125-MS12605M2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details