CONNECTOR, STACKING, HEADER, 40 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
MEZZANINE CONN, HEADER, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
CONN HDR 40POS SMD GOLD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 96P4315 | QTE-020-04-L-D-A-K-TR |
| Product Name | Connector, Stacking, Header, 40 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Surface Mount |