Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-020-04-F-D-A

Description
CONN HDR 40POS SMD GOLD
Datasheet
Description
CONN HDR 40POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTE-020-04-F-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-020-04-F-D-A
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site
Mezzanine Conn, Hdr, 40Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 96P4301 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 40Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
96P4301
Mezzanine Conn, Hdr, 40Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 96P4301
MEZZANINE CONN, HDR, 40POS, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, HDR, 40POS, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Rohs Compliant Samtec - 74AJ1221 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Samtec
74AJ1221
Connector Rohs Compliant Samtec 74AJ1221
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QTE-020-04-F-D-A 96P4301 74AJ1221
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Hdr, 40Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Connector Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products