Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-020-03-L-D-A

Description
CONN HDR 40POS SMD GOLD
Datasheet
Description
CONN HDR 40POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTE-020-03-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-020-03-L-D-A
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site
Stacking Board Connector, Dual Row, Qte Series, Header, 0.8 Mm, 40, Surface Mount Rohs Compliant Samtec - 15P2359 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Dual Row, Qte Series, Header, 0.8 Mm, 40, Surface Mount Rohs Compliant Samtec
15P2359
Stacking Board Connector, Dual Row, Qte Series, Header, 0.8 Mm, 40, Surface Mount Rohs Compliant Samtec 15P2359
Stacking Board Connector, Dual Row, QTE Series, Header, 0.8 mm, 40, Surface Mount RoHS Compliant: Yes

Stacking Board Connector, Dual Row, QTE Series, Header, 0.8 mm, 40, Surface Mount RoHS Compliant: Yes

Supplier's Site
Mezzanine Conn, Header, 40Pos, 0.8Mm; Mezzanine Connector Type Samtec - 53AJ8293 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 40Pos, 0.8Mm; Mezzanine Connector Type Samtec
53AJ8293
Mezzanine Conn, Header, 40Pos, 0.8Mm; Mezzanine Connector Type Samtec 53AJ8293
MEZZANINE CONN, HEADER, 40POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTE Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 40POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QTE-020-03-L-D-A 15P2359 53AJ8293
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Board Connector, Dual Row, Qte Series, Header, 0.8 Mm, 40, Surface Mount Rohs Compliant Samtec Mezzanine Conn, Header, 40Pos, 0.8Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers