Samtec Inc. IC & Component Sockets QTE-020-03-L-D-A-TR

Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote Datasheet
Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
QTE-020-03-L-D-A-TR
IC & Component Sockets QTE-020-03-L-D-A-TR
Slim Body Double-Row IDC Male Assemblies

Slim Body Double-Row IDC Male Assemblies

Buy Now
Connector, Stacking, Header, 40 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 96P4290 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 40 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
96P4290
Connector, Stacking, Header, 40 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 96P4290
CONNECTOR, STACKING, HEADER, 40 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 40 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QTE-020-03-L-D-A-TR 96P4290
Product Name IC & Component Sockets Connector, Stacking, Header, 40 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 321Y078FXX - Powell Electronics, Inc.
Nicomatic North America
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-2435-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details