Samtec Inc. Board to Board & Mezzanine Connectors QTE-020-02-L-D-A

Description
Board-to-Board / Mezzanine Connector
Request a Quote Datasheet
Description
Board-to-Board / Mezzanine Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QTE-020-02-L-D-A
Board to Board & Mezzanine Connectors QTE-020-02-L-D-A
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-QTE-020-02-L-D-A
SMD Electronic Connector 308-QTE-020-02-L-D-A
CONN HDR 40POS SMD GOLD Product overview: QTE-020-02-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTE-020-02-L-D-A can be used for catalog matching and distributor lookup.

CONN HDR 40POS SMD GOLD Product overview: QTE-020-02-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTE-020-02-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1086991-QTE-020-02-L-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1086991-QTE-020-02-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1086991-QTE-020-02-L-D-A
Win Source Part Number: 1086991-QTE-020-02-L -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Q Strip® QTE Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Mated Stacking Heights: 8mm Height Above Board: 0.286" (7.26mm) Standard Package: 65 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): FTE-120-01-G-DV; 3-5177986-1; 61083-042402LF; 61083-044400LF; 61083-043400LF; FTE-115-01-G-DVQTE02 0-02-L-D-A; QTE02002LDA; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: QTE02002LDA,SAM8129 Base Product Number: QTE-020

Win Source Part Number: 1086991-QTE-020-02-L-D-A
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Q Strip® QTE
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Mated Stacking Heights: 8mm
Height Above Board: 0.286" (7.26mm)
Standard Package: 65
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): FTE-120-01-G-DV; 3-5177986-1; 61083-042402LF; 61083-044400LF; 61083-043400LF; FTE-115-01-G-DVQTE020-02-L-D-A; QTE02002LDA;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: QTE02002LDA,SAM8129
Base Product Number: QTE-020

Buy Now Datasheet
Stacking Board Connector, Dual Row, Qte Series, Header, 0.8 Mm, 40, Surface Mount Rohs Compliant Samtec - 15P2358 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Dual Row, Qte Series, Header, 0.8 Mm, 40, Surface Mount Rohs Compliant Samtec
15P2358
Stacking Board Connector, Dual Row, Qte Series, Header, 0.8 Mm, 40, Surface Mount Rohs Compliant Samtec 15P2358
Stacking Board Connector, Dual Row, QTE Series, Header, 0.8 mm, 40, Surface Mount RoHS Compliant: Yes

Stacking Board Connector, Dual Row, QTE Series, Header, 0.8 mm, 40, Surface Mount RoHS Compliant: Yes

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTE-020-02-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-020-02-L-D-A
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QTE-020-02-L-D-A 308-QTE-020-02-L-D-A 1086991-QTE-020-02-L-D-A 15P2358 QTE-020-02-L-D-A
Product Name Board to Board & Mezzanine Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Board Connector, Dual Row, Qte Series, Header, 0.8 Mm, 40, Surface Mount Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Headers, Male Pins - A28580-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
4 suppliers
PCB Connectors - NCS-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details