Samtec Inc. Stacking Connector, Header, 40 Position, 0.8Mm; Pitch Spacing Samtec QTE-020-02-L-D-A

Description
STACKING CONNECTOR, HEADER, 40 POSITION, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, HEADER, 40 POSITION, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Header, 40 Position, 0.8Mm; Pitch Spacing Samtec - 11P6090 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 40 Position, 0.8Mm; Pitch Spacing Samtec
11P6090
Stacking Connector, Header, 40 Position, 0.8Mm; Pitch Spacing Samtec 11P6090
STACKING CONNECTOR, HEADER, 40 POSITION, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 40 POSITION, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QTE Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P6090
Product Name Stacking Connector, Header, 40 Position, 0.8Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
DDR4 SMT - 10151094-1351K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details