Samtec Inc. PCB Headers QTE-020-02-L-D-A-TR

Description
Samtec QTE-020-02-L-D-A-TR PCB Header
Request a Quote Datasheet
Description
Samtec QTE-020-02-L-D-A-TR PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2271546 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2271546
PCB Headers 2271546
Samtec QTE-020-02-L-D-A-TR PCB Header

Samtec QTE-020-02-L-D-A-TR PCB Header

Supplier's Site
PCB Headers - 2271545 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2271545
PCB Headers 2271545
Samtec QTE-020-02-L-D-A-TR PCB Header

Samtec QTE-020-02-L-D-A-TR PCB Header

Supplier's Site
Connector, Stacking, Header, 40 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 96P4263 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 40 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
96P4263
Connector, Stacking, Header, 40 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 96P4263
CONNECTOR, STACKING, HEADER, 40 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 40 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTE-020-02-L-D-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTE-020-02-L-D-A-TR
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2271546 96P4263 QTE-020-02-L-D-A-TR
Product Name PCB Headers Connector, Stacking, Header, 40 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1850-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details