Samtec Inc. Socket, 0.635Mm, High Speed, 2X100 Position; Mezzanine Connector Type Samtec QSS-100-01-L-D-A

Description
SOCKET, 0.635MM, HIGH SPEED, 2X100 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
SOCKET, 0.635MM, HIGH SPEED, 2X100 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 0.635Mm, High Speed, 2X100 Position (part number 96P3807) is a mezzanine connector designed for high-speed applications. It features a pitch spacing of 0.635 mm and includes 200 contacts arranged in two rows. The insulator material is liquid crystal polymer, while the contact material is phosphor bronze, with plating options available in gold or tin over nickel. This connector has a current rating of 1.8 A per pin and 23.1 A per ground plane, with a voltage rating of 285 VAC. It operates effectively within a temperature range of -55°C to +125°C and is RoHS compliant. The socket is suitable for surface mount applications and is lead-free solderable. It supports a maximum of 100 cycles and is designed for board stacking applications. Additional options include various stack heights and plating choices, as well as configurations for differential pair signaling. The product is recognized for its performance in high-speed data transmission, making it a suitable choice for engineers looking for reliable connectivity in compact designs.

Datasheet Summary
Powered by GS/AI

The Socket, 0.635Mm, High Speed, 2X100 Position (part number 96P3807) is a mezzanine connector designed for high-speed applications. It features a pitch spacing of 0.635 mm and includes 200 contacts arranged in two rows. The insulator material is liquid crystal polymer, while the contact material is phosphor bronze, with plating options available in gold or tin over nickel. This connector has a current rating of 1.8 A per pin and 23.1 A per ground plane, with a voltage rating of 285 VAC. It operates effectively within a temperature range of -55°C to +125°C and is RoHS compliant. The socket is suitable for surface mount applications and is lead-free solderable. It supports a maximum of 100 cycles and is designed for board stacking applications. Additional options include various stack heights and plating choices, as well as configurations for differential pair signaling. The product is recognized for its performance in high-speed data transmission, making it a suitable choice for engineers looking for reliable connectivity in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Socket, 0.635Mm, High Speed, 2X100 Position; Mezzanine Connector Type Samtec - 96P3807 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, High Speed, 2X100 Position; Mezzanine Connector Type Samtec
96P3807
Socket, 0.635Mm, High Speed, 2X100 Position; Mezzanine Connector Type Samtec 96P3807
SOCKET, 0.635MM, HIGH SPEED, 2X100 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 0.635MM, HIGH SPEED, 2X100 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:200Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96P3807
Product Name Socket, 0.635Mm, High Speed, 2X100 Position; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1364-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details